NIC Components Corp. Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F4R75TRF

Description
RES, 4R75, 1%, 0.75W, 2010, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 4R75, 1%, 0.75W, 2010, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2953
Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2953
RES, 4R75, 1%, 0.75W, 2010, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 4R75, 1%, 0.75W, 2010, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6891
Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6891
RES, 4R75, 1%, 0.75W, 2010, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 4R75, 1%, 0.75W, 2010, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2953
Product Name Res, 4R75, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details