NIC Components Corp. Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F21R5TRF

Description
RES, 21R5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 21R5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6750
Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6750
RES, 21R5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 21R5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2812
Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2812
RES, 21R5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 21R5, 1%, 0.75W, 2010, THICK FILM; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6750
Product Name Res, 21R5, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers