NIC Components Corp. Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F2150TRF

Description
RES, 215R, 1%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 215R, 1%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2817
Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2817
RES, 215R, 1%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 215R, 1%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6755
Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6755
RES, 215R, 1%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 215R, 1%, 0.75W, 2010, THICK FILM; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH2817
Product Name Res, 215R, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details