NIC Components Corp. Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components NRC50F1622TRF

Description
RES, 16K2, 1%, 0.75W, 2010, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 1%, 0.75W, 2010, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 08AH6695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
08AH6695
Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 08AH6695
RES, 16K2, 1%, 0.75W, 2010, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 16K2, 1%, 0.75W, 2010, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components - 09AH2757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
09AH2757
Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components 09AH2757
RES, 16K2, 1%, 0.75W, 2010, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 16K2, 1%, 0.75W, 2010, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6695
Product Name Res, 16K2, 1%, 0.75W, 2010, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details