NIC Components Corp. Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F4422TRF

Description
RES, 44K2, 1%, 0.33W, 1210, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 1%, 0.33W, 1210, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6262
Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6262
RES, 44K2, 1%, 0.33W, 1210, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 44K2, 1%, 0.33W, 1210, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2329
Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2329
RES, 44K2, 1%, 0.33W, 1210, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 44K2, 1%, 0.33W, 1210, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6262
Product Name Res, 44K2, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details