NIC Components Corp. Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components NRC25F1502TRF

Description
RES, 15K, 1%, 0.33W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 15K, 1%, 0.33W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 08AH6029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
08AH6029
Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 08AH6029
RES, 15K, 1%, 0.33W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 15K, 1%, 0.33W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components - 09AH2095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
09AH2095
Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components 09AH2095
RES, 15K, 1%, 0.33W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 15K, 1%, 0.33W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH6029
Product Name Res, 15K, 1%, 0.33W, 1210, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details