NIC Components Corp. Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J7R5TRF

Description
RES, 7R5, 5%, 0.25W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 7R5, 5%, 0.25W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5905
Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5905
RES, 7R5, 5%, 0.25W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 7R5, 5%, 0.25W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1971
Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1971
RES, 7R5, 5%, 0.25W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 7R5, 5%, 0.25W, 1206, THICK FILM; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5905
Product Name Res, 7R5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details