NIC Components Corp. Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J511TRF

Description
RES, 510R, 5%, 0.25W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 510R, 5%, 0.25W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1936
Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1936
RES, 510R, 5%, 0.25W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 510R, 5%, 0.25W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5870
Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5870
RES, 510R, 5%, 0.25W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 510R, 5%, 0.25W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1936
Product Name Res, 510R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers