NIC Components Corp. Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J470TRF

Description
RES, 47R, 5%, 0.25W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 5%, 0.25W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1920
Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1920
RES, 47R, 5%, 0.25W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47R, 5%, 0.25W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5854
Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5854
RES, 47R, 5%, 0.25W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47R, 5%, 0.25W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1920
Product Name Res, 47R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details