NIC Components Corp. Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J391TRF

Description
RES, 390R, 5%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, 390R, 5%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 390R, 5%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It has a resistance value of 390 ohms with a tolerance of ±5%, making it suitable for applications requiring moderate precision. The power rating is 0.25 watts, and it can handle a maximum working voltage of 200V, with an overload voltage capability of up to 400V. This resistor is housed in a 1206 case size, which measures approximately 3.1mm x 1.55mm, making it compatible with standard PCB layouts. The product is RoHS compliant, ensuring it meets environmental regulations. It is also AEC-Q200 qualified, except for the 01005 case size, indicating its reliability for automotive applications. The glass overcoat provides strong mechanical construction and long life, while the nickel barrier prevents leaching, enhancing durability. Both flow solder and reflow soldering methods are applicable for assembly.

Datasheet Summary
Powered by GS/AI

The Res, 390R, 5%, 0.25W, 1206, Thick Film resistor is a general-purpose thick film chip resistor designed for various electronic applications. It has a resistance value of 390 ohms with a tolerance of ±5%, making it suitable for applications requiring moderate precision. The power rating is 0.25 watts, and it can handle a maximum working voltage of 200V, with an overload voltage capability of up to 400V. This resistor is housed in a 1206 case size, which measures approximately 3.1mm x 1.55mm, making it compatible with standard PCB layouts. The product is RoHS compliant, ensuring it meets environmental regulations. It is also AEC-Q200 qualified, except for the 01005 case size, indicating its reliability for automotive applications. The glass overcoat provides strong mechanical construction and long life, while the nickel barrier prevents leaching, enhancing durability. Both flow solder and reflow soldering methods are applicable for assembly.

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1905
Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1905
RES, 390R, 5%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 390R, 5%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5839
Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5839
RES, 390R, 5%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 390R, 5%, 0.25W, 1206, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1905
Product Name Res, 390R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details