NIC Components Corp. Chip Resistor - Surface Mount - NRC12J202TRF NRC12J202TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082685-NRC12J202TRF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 2 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8GEYJ202V; RK73B2BTTD202J; CRCW12062K00JNEA; CRCW12062K00JNTA; RK73B2BTTDD202J; ERJ-8GEYJ222V; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082685-NRC12J202TRF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 2 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8GEYJ202V; RK73B2BTTD202J; CRCW12062K00JNEA; CRCW12062K00JNTA; RK73B2BTTDD202J; ERJ-8GEYJ222V; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC12J202TRF - 1082685-NRC12J202TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC12J202TRF
1082685-NRC12J202TRF
Chip Resistor - Surface Mount - NRC12J202TRF 1082685-NRC12J202TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082685-NRC12J202TRF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Resistance: 2 kΩ Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8GEYJ202V; RK73B2BTTD202J; CRCW12062K00JNEA; CRCW12062K00JNTA; RK73B2BTTDD202J; ERJ-8GEYJ222V; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 200 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082685-NRC12J202TRF
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Resistance: 2 kΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ-8GEYJ202V; RK73B2BTTD202J; CRCW12062K00JNEA; CRCW12062K00JNTA; RK73B2BTTDD202J; ERJ-8GEYJ222V;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 200 V

Buy Now
Res, 2K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1840
Res, 2K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1840
RES, 2K, 5%, 0.25W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K, 5%, 0.25W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5774
Res, 2K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5774
RES, 2K, 5%, 0.25W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K, 5%, 0.25W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1082685-NRC12J202TRF 09AH1840
Product Name Chip Resistor - Surface Mount - NRC12J202TRF Res, 2K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers