NIC Components Corp. Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J181TRF

Description
RES, 180R, 5%, 0.25W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 5%, 0.25W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5759
Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5759
RES, 180R, 5%, 0.25W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 180R, 5%, 0.25W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1825
Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1825
RES, 180R, 5%, 0.25W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 180R, 5%, 0.25W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5759
Product Name Res, 180R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details