NIC Components Corp. Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J180TRF

Description
RES, 18R, 5%, 0.25W, 1206, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 5%, 0.25W, 1206, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1824
Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1824
RES, 18R, 5%, 0.25W, 1206, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18R, 5%, 0.25W, 1206, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5758
Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5758
RES, 18R, 5%, 0.25W, 1206, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 18R, 5%, 0.25W, 1206, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1824
Product Name Res, 18R, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details