NIC Components Corp. Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J152TRF

Description
RES, 1K5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5743
Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5743
RES, 1K5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1809
Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1809
RES, 1K5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K5, 5%, 0.25W, 1206, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5743
Product Name Res, 1K5, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details