NIC Components Corp. Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12J122TRF

Description
RES, 1K2, 5%, 0.25W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 5%, 0.25W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1790
Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1790
RES, 1K2, 5%, 0.25W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K2, 5%, 0.25W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5724
Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5724
RES, 1K2, 5%, 0.25W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K2, 5%, 0.25W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1790
Product Name Res, 1K2, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers