NIC Components Corp. Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F5362TRF

Description
RES, 53K6, 1%, 0.25W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 1%, 0.25W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1574
Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1574
RES, 53K6, 1%, 0.25W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 53K6, 1%, 0.25W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4689
Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4689
RES, 53K6, 1%, 0.25W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 53K6, 1%, 0.25W, 1206, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1574
Product Name Res, 53K6, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details