NIC Components Corp. Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F51R0TRF

Description
RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1553
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1553
RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4676
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4676
RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1553
Product Name Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details