NIC Components Corp. Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4320TRF

Description
RES, 432R, 1%, 0.25W, 1206, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 432R, 1%, 0.25W, 1206, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4645
Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4645
RES, 432R, 1%, 0.25W, 1206, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 432R, 1%, 0.25W, 1206, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1498
Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1498
RES, 432R, 1%, 0.25W, 1206, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 432R, 1%, 0.25W, 1206, THICK FILM; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4645
Product Name Res, 432R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers