NIC Components Corp. Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2R20TRF

Description
RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1246
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1246
RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4514
Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4514
RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2R2, 1%, 0.25W, 1206, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1246
Product Name Res, 2R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details