NIC Components Corp. Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F22R1TRF

Description
RES, 22R1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 22R1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1286
Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1286
RES, 22R1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 22R1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1849
Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1849
RES, 22R1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 22R1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1286
Product Name Res, 22R1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers