NIC Components Corp. Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2211TRF

Description
RES, 2K21, 1%, 0.25W, 1206, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 1%, 0.25W, 1206, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1295
Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1295
RES, 2K21, 1%, 0.25W, 1206, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K21, 1%, 0.25W, 1206, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4537
Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4537
RES, 2K21, 1%, 0.25W, 1206, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K21, 1%, 0.25W, 1206, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1295
Product Name Res, 2K21, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details