NIC Components Corp. Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F17R4TRF

Description
RES, 17R4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 17R4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1203
Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1203
RES, 17R4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 17R4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1801
Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1801
RES, 17R4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 17R4, 1%, 0.25W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1203
Product Name Res, 17R4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details