NIC Components Corp. Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F1692TRF

Description
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1800
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1800
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1199
Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1199
RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 16K9, 1%, 0.25W, 1206, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1800
Product Name Res, 16K9, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers