NIC Components Corp. Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J822TRF

Description
RES, 8K2, 5%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 5%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0755
Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0755
RES, 8K2, 5%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 8K2, 5%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4069
Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4069
RES, 8K2, 5%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 8K2, 5%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0755
Product Name Res, 8K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers