NIC Components Corp. Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J682TRF

Description
RES, 6K8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Description
RES, 6K8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NRC10 series thick film chip resistor has a resistance value of 6.8 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.125 W (125 mW) and has a maximum working voltage of 150 V. The resistor is housed in an 0805 case size, which measures 2.0 mm x 1.25 mm. This component is AEC-Q200 qualified (except for the 01005 case size) and features a glass overcoat for enhanced mechanical strength and longevity. It is suitable for both flow and reflow soldering processes and is RoHS compliant. The operating temperature range for this resistor is from -55°C to +155°C.

Datasheet Summary
Powered by GS/AI

The NRC10 series thick film chip resistor has a resistance value of 6.8 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.125 W (125 mW) and has a maximum working voltage of 150 V. The resistor is housed in an 0805 case size, which measures 2.0 mm x 1.25 mm. This component is AEC-Q200 qualified (except for the 01005 case size) and features a glass overcoat for enhanced mechanical strength and longevity. It is suitable for both flow and reflow soldering processes and is RoHS compliant. The operating temperature range for this resistor is from -55°C to +155°C.

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1396
Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1396
RES, 6K8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 6K8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0737
Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0737
RES, 6K8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 6K8, 5%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1396
Product Name Res, 6K8, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details