NIC Components Corp. Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J430TRF

Description
RES, 43R, 5%, 0.125W, 0805, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 43R, 5%, 0.125W, 0805, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4035
Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4035
RES, 43R, 5%, 0.125W, 0805, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R, 5%, 0.125W, 0805, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0690
Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0690
RES, 43R, 5%, 0.125W, 0805, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R, 5%, 0.125W, 0805, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4035
Product Name Res, 43R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers