NIC Components Corp. Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J330TRF

Description
RES, 33R, 5%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1361
Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1361
RES, 33R, 5%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33R, 5%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0659
Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0659
RES, 33R, 5%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33R, 5%, 0.125W, 0805, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1361
Product Name Res, 33R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details