NIC Components Corp. Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J2R2TRF

Description
RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0597
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0597
RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1337
Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1337
RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0597
Product Name Res, 2R2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details