NIC Components Corp. Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J270TRF

Description
RES, 27R, 5%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 5%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0635
Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0635
RES, 27R, 5%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 27R, 5%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4010
Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4010
RES, 27R, 5%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 27R, 5%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0635
Product Name Res, 27R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details