NIC Components Corp. Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J224TRF

Description
RES, 220K, 5%, 0.125W, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 220K, 5%, 0.125W, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4000
Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4000
RES, 220K, 5%, 0.125W, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 220K, 5%, 0.125W, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0620
Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0620
RES, 220K, 5%, 0.125W, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 220K, 5%, 0.125W, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4000
Product Name Res, 220K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details