NIC Components Corp. Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J223TRF

Description
RES, 22K, 5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0618
Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0618
RES, 22K, 5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 22K, 5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1346
Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1346
RES, 22K, 5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 22K, 5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0618
Product Name Res, 22K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers