NIC Components Corp. Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J153TRF

Description
RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0574
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0574
RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3977
Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3977
RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 5%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0574
Product Name Res, 15K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details