NIC Components Corp. Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J105TRF

Description
RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0543
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0543
RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3963
Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3963
RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 5%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0543
Product Name Res, 1M, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers