NIC Components Corp. Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F8250TRF

Description
RES, 825R, 1%, 0.125W, 0805, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 825R, 1%, 0.125W, 0805, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3928
Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3928
RES, 825R, 1%, 0.125W, 0805, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 825R, 1%, 0.125W, 0805, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0474
Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0474
RES, 825R, 1%, 0.125W, 0805, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 825R, 1%, 0.125W, 0805, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3928
Product Name Res, 825R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers