NIC Components Corp. Chip Resistor - Surface Mount - NRC10F6491TRF NRC10F6491TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082683-NRC10F6491TR F Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 6.49 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-076K49L; RK73H2ATTD6491F; AC0805FR-076K49L; RK73H2ATTE6491F; RC0805FR-076K8L; RK73H2ATTD6341F; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082683-NRC10F6491TR F Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 6.49 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-076K49L; RK73H2ATTD6491F; AC0805FR-076K49L; RK73H2ATTE6491F; RC0805FR-076K8L; RK73H2ATTD6341F; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC10F6491TRF - 1082683-NRC10F6491TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC10F6491TRF
1082683-NRC10F6491TRF
Chip Resistor - Surface Mount - NRC10F6491TRF 1082683-NRC10F6491TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082683-NRC10F6491TR F Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 6.49 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-076K49L; RK73H2ATTD6491F; AC0805FR-076K49L; RK73H2ATTE6491F; RC0805FR-076K8L; RK73H2ATTD6341F; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Voltage Rating (DC): 150 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082683-NRC10F6491TRF
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 6.49 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): RC0805FR-076K49L; RK73H2ATTD6491F; AC0805FR-076K49L; RK73H2ATTE6491F; RC0805FR-076K8L; RK73H2ATTD6341F;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Voltage Rating (DC): 150 V

Buy Now
Res, 6K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0397
Res, 6K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0397
RES, 6K49, 1%, 0.125W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 6K49, 1%, 0.125W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1238
Res, 6K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1238
RES, 6K49, 1%, 0.125W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 6K49, 1%, 0.125W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1082683-NRC10F6491TRF 09AH0397
Product Name Chip Resistor - Surface Mount - NRC10F6491TRF Res, 6K49, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details