NIC Components Corp. Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F51R1TRF

Description
RES, 51R1, 1%, 0.125W, 0805, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
Description
RES, 51R1, 1%, 0.125W, 0805, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 51R1, 1%, 0.125W, 0805, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 51.1 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.125W, making it appropriate for low-power applications. This resistor is housed in an 0805 case size, which measures 2mm in length, and is compliant with RoHS standards, indicating it is free from hazardous substances. The thick film technology used in its construction provides durability and stability, making it a suitable choice for engineers looking for dependable resistive components in their designs.

Datasheet Summary
Powered by GS/AI

The Res, 51R1, 1%, 0.125W, 0805, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 51.1 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.125W, making it appropriate for low-power applications. This resistor is housed in an 0805 case size, which measures 2mm in length, and is compliant with RoHS standards, indicating it is free from hazardous substances. The thick film technology used in its construction provides durability and stability, making it a suitable choice for engineers looking for dependable resistive components in their designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3849
Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3849
RES, 51R1, 1%, 0.125W, 0805, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 51R1, 1%, 0.125W, 0805, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0319
Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0319
RES, 51R1, 1%, 0.125W, 0805, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 51R1, 1%, 0.125W, 0805, THICK FILM; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3849
Product Name Res, 51R1, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details