NIC Components Corp. Chip Resistor - Surface Mount - NRC10F5111TRF NRC10F5111TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082682-NRC10F5111TR F Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 5.11 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082682-NRC10F5111TR F Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 5.11 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC10F5111TRF - 1082682-NRC10F5111TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC10F5111TRF
1082682-NRC10F5111TRF
Chip Resistor - Surface Mount - NRC10F5111TRF 1082682-NRC10F5111TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082682-NRC10F5111TR F Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 5.11 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 150 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082682-NRC10F5111TRF
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 5.11 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Depth: 1.25 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 150 V

Buy Now
Res, 5K11, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3854
Res, 5K11, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3854
RES, 5K11, 1%, 0.125W, 0805, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 5K11, 1%, 0.125W, 0805, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0326
Res, 5K11, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0326
RES, 5K11, 1%, 0.125W, 0805, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 5K11, 1%, 0.125W, 0805, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1082682-NRC10F5111TRF 08AH3854
Product Name Chip Resistor - Surface Mount - NRC10F5111TRF Res, 5K11, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details