NIC Components Corp. Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4R75TRF

Description
RES, 4R75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 4R75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1160
Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1160
RES, 4R75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4R75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0232
Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0232
RES, 4R75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4R75, 1%, 0.125W, 0805, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1160
Product Name Res, 4R75, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers