NIC Components Corp. Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4753TRF

Description
RES, 475K, 1%, 0.125W, 0805, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 475K, 1%, 0.125W, 0805, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0298
Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0298
RES, 475K, 1%, 0.125W, 0805, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 475K, 1%, 0.125W, 0805, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1192
Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1192
RES, 475K, 1%, 0.125W, 0805, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 475K, 1%, 0.125W, 0805, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0298
Product Name Res, 475K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details