NIC Components Corp. Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F4750TRF

Description
RES, 475R, 1%, 0.125W, 0805, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 475R, 1%, 0.125W, 0805, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0292
Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0292
RES, 475R, 1%, 0.125W, 0805, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 475R, 1%, 0.125W, 0805, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1190
Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1190
RES, 475R, 1%, 0.125W, 0805, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 475R, 1%, 0.125W, 0805, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0292
Product Name Res, 475R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers