NIC Components Corp. Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3R30TRF

Description
RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0124
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0124
RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3753
Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3753
RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0124
Product Name Res, 3R3, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers