NIC Components Corp. Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3742TRF

Description
RES, 37K4, 1%, 0.125W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 1%, 0.125W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3794
Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3794
RES, 37K4, 1%, 0.125W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 37K4, 1%, 0.125W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0204
Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0204
RES, 37K4, 1%, 0.125W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 37K4, 1%, 0.125W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3794
Product Name Res, 37K4, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details