NIC Components Corp. Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3320TRF

Description
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1129
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1129
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0166
Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0166
RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 332R, 1%, 0.125W, 0805, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1129
Product Name Res, 332R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details