NIC Components Corp. Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F3013TRF

Description
RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0139
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0139
RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH5533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH5533
Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH5533
RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 301K, 1%, 0.125W, 0805, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0139
Product Name Res, 301K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details