NIC Components Corp. Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1782TRF

Description
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3659
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3659
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9941
Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9941
RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 17K8, 1%, 0.125W, 0805, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3659
Product Name Res, 17K8, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details