NIC Components Corp. Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1580TRF

Description
RES, 158R, 1%, 0.125W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 158R, 1%, 0.125W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3640
Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3640
RES, 158R, 1%, 0.125W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 158R, 1%, 0.125W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9895
Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9895
RES, 158R, 1%, 0.125W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 158R, 1%, 0.125W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3640
Product Name Res, 158R, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details