NIC Components Corp. Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1371TRF

Description
RES, 1K37, 1%, 0.125W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 1%, 0.125W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9855
Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9855
RES, 1K37, 1%, 0.125W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K37, 1%, 0.125W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0987
Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0987
RES, 1K37, 1%, 0.125W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1K37, 1%, 0.125W, 0805, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9855
Product Name Res, 1K37, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details