NIC Components Corp. Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10F1214TRF

Description
RES, 1M21, 1%, 0.125W, 0805, THICK FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 1M21, 1%, 0.125W, 0805, THICK FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0972
Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0972
RES, 1M21, 1%, 0.125W, 0805, THICK FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1M21, 1%, 0.125W, 0805, THICK FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9827
Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9827
RES, 1M21, 1%, 0.125W, 0805, THICK FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 1M21, 1%, 0.125W, 0805, THICK FILM; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0972
Product Name Res, 1M21, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers