The NRC10 series thick film chip resistor, part number 08AH9779, features a resistance value of 10.5 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W (1/8 W) and is housed in an 0805 case size (2.0 mm x 1.25 mm). The maximum working voltage is 150 V, and it can withstand an overload voltage of up to 300 V. This resistor is AEC-Q200 qualified (except for the 01005 case size) and is suitable for both flow and reflow soldering processes. The construction includes a glass overcoat for enhanced mechanical strength and longevity, along with a nickel barrier to prevent leaching. The operating temperature range is from -55°C to +155°C, making it versatile for various applications. The product is RoHS compliant, ensuring it meets environmental standards.
RES, 10K5, 1%, 0.125W, 0805, THICK FILM; Resistance:10.5kohm;
RES, 10K5, 1%, 0.125W, 0805, THICK FILM; Resistance:10.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH9779 |
| Product Name | Res, 10K5, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |