NIC Components Corp. Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components NRC100J243TRF

Description
RES, 24K, 5%, 1W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 5%, 1W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH1693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components
08AH1693
Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components 08AH1693
RES, 24K, 5%, 1W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 24K, 5%, 1W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components - 09AH0945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components
09AH0945
Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components 09AH0945
RES, 24K, 5%, 1W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 24K, 5%, 1W, 2512, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1693
Product Name Res, 24K, 5%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers